Illinois Tool Works Inc. Pump Repair Kit 101879

Description
KIT NOZZLE CLEANING FOR HOT MELT ADHESIVE APP HEAD. FREE 2 YEAR RADWELL WARRANTY
Description
KIT NOZZLE CLEANING FOR HOT MELT ADHESIVE APP HEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 56448935 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
56448935
Pump Repair Kit 56448935
KIT NOZZLE CLEANING FOR HOT MELT ADHESIVE APP HEAD. FREE 2 YEAR RADWELL WARRANTY

KIT NOZZLE CLEANING FOR HOT MELT ADHESIVE APP HEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 56448935
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
62 1/2D1-GX690 S/G Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump
Discharge Pressure 156.0 psi (110 m of Water)
Liquid Flow 250.000 GPM (946.97 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details