ITW Switches USA Series 030 030-808-908

Description
SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single PC board for test or multi-function use. KEY FEATURES: • Gold contacts • Up to 8 positions • Life: 10,000 mechanical actuation (nom.) • Variety of actuator lengths • Glass to metal sealed header • PC terminals • Sub-miniature package size (.36” diameter)
Datasheet
Description
SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single PC board for test or multi-function use. KEY FEATURES: • Gold contacts • Up to 8 positions • Life: 10,000 mechanical actuation (nom.) • Variety of actuator lengths • Glass to metal sealed header • PC terminals • Sub-miniature package size (.36” diameter)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 030 - 030-808-908 - ITW Switches USA
Buffalo Grove, IL, USA
Series 030
030-808-908
Series 030 030-808-908
SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single PC board for test or multi-function use. KEY FEATURES: • Gold contacts • Up to 8 positions • Life: 10,000 mechanical actuation (nom.) • Variety of actuator lengths • Glass to metal sealed header • PC terminals • Sub-miniature package size (.36” diameter)

SUB-MINIATURE T-05 SPACE SAVER ROTARY SWITCHES
This sub-miniature rotary switch has up to 8 positions in a T-05 can. Gold contacts deliver long life and reliability. Contacts are glass to metal sealed to prevent solder flux penetration. The Series 030 can be used for manually programming a single PC board for test or multi-function use. KEY FEATURES:
• Gold contacts
• Up to 8 positions
• Life: 10,000 mechanical actuation (nom.)
• Variety of actuator lengths
• Glass to metal sealed header
• PC terminals
• Sub-miniature package size (.36” diameter)

Datasheet

Technical Specifications

  ITW Switches USA
Product Category Rotary Switches
Product Number 030-808-908
Product Name Series 030
Construction Single
Actuator Type Knobbed Shaft
AC Voltage Rating 125 volts
Initial Contact Resistance 80 milliohms
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switches - 360-3042-ND - DigiKey
Specs
Actuator Type Flush Actuator
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details