MINI MIKE MINIATURE SLIDE SWITCHES
This rugged, long life miniature slide switch is ideal for applications where exceptional quality and reliability are needed. Available in SPDT and DPDT configurations, these gold contact slide switches come with PC terminals. KEY FEATURES:
• SPDT and DPDT circuits
• Gold Contacts
• PC terminals
• Some versions UL recognized
• Temperature range: -40°C to +100°C
| ITW Switches USA | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 023-021-105 |
| Product Name | Series 23 |
| Actuator Type | Raised Handle |
| Terminal Type | Straight PC Pins |
| Operating Temp | 40 to 212 F (4.44 to 100 C) |
| Maintained Switch Function | Maintained; ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) |