IKO International, Inc. Roller Bearings TLA48Z

Description
IKO Nippon Thompson TLA48Z
Request a Quote
Description
IKO Nippon Thompson TLA48Z
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1989320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1989320
Roller Bearings 1989320
IKO Nippon Thompson TLA48Z

IKO Nippon Thompson TLA48Z

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1989320
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details