IKO International, Inc. Roller Bearings TLA2820Z

Description
IKO Nippon Thompson TLA2820Z
Request a Quote
Description
IKO Nippon Thompson TLA2820Z
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1999813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1999813
Roller Bearings 1999813
IKO Nippon Thompson TLA2820Z

IKO Nippon Thompson TLA2820Z

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1999813
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Sprag Clutch Bearings - 1465250 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details