IKO International, Inc. Roller Bearings TLA1616Z

Description
IKO Nippon Thompson TLA1616Z
Request a Quote
Description
IKO Nippon Thompson TLA1616Z
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1999809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1999809
Roller Bearings 1999809
IKO Nippon Thompson TLA1616Z

IKO Nippon Thompson TLA1616Z

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1999809
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Rotation - Cross Roller Ring - RAU13008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details