IKO International, Inc. Roller Bearings NTB2542AS

Description
IKO Nippon Thompson NTB2542AS
Request a Quote
Description
IKO Nippon Thompson NTB2542AS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1988901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1988901
Roller Bearings 1988901
IKO Nippon Thompson NTB2542AS

IKO Nippon Thompson NTB2542AS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1988901
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details