IKO International, Inc. Roller Bearings NART8VUUR

Description
IKO Nippon Thompson NART8VUUR
Request a Quote
Description
IKO Nippon Thompson NART8VUUR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2550160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2550160
Roller Bearings 2550160
IKO Nippon Thompson NART8VUUR

IKO Nippon Thompson NART8VUUR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2550160
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Aerospace Bearings, YAF(as,ms) - 21438-132 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.5000 in. ID, 1.3125 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details