IKO International, Inc. Linear Guide Blocks MLG12C1HS2

Description
IKO Nippon Thompson MLG12C1HS2
Request a Quote
Description
IKO Nippon Thompson MLG12C1HS2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 1753627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
1753627
Linear Guide Blocks 1753627
IKO Nippon Thompson MLG12C1HS2

IKO Nippon Thompson MLG12C1HS2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1753627
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360889 - RS Components, Ltd.
Specs
Carriage Load 16141 lbs (7320 kg)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Ball Slide Positioning Stage - 2203-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGST-20-50-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details