IKO International, Inc. Needle Roller Bearing IKO-TAF384820

Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF384820
Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF384820

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing - IKO-TAF384820 - Reid Supply
Norton Shores, MI, United States
Needle Roller Bearing
IKO-TAF384820
Needle Roller Bearing IKO-TAF384820
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF384820

Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.


. IKO-TAF384820

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number IKO-TAF384820
Product Name Needle Roller Bearing
Bore 1.4960 inch (37.998 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details