IKO International, Inc. Linear Slides BWU2545

Description
IKO Nippon Thompson BWU2545
Request a Quote
Description
IKO Nippon Thompson BWU2545
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 2383436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
2383436
Linear Slides 2383436
IKO Nippon Thompson BWU2545

IKO Nippon Thompson BWU2545

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2383436
Product Name Linear Slides
Stroke or X-Axis Travel 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Ball Slide Positioning Stage - 401MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Blocks - 360880 - RS Components, Ltd.
Specs
Carriage Load 2167 lbs (983 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details