IKO International, Inc. Linear Slides BSR2060SL

Description
BSR precision ball slide,60Lx20Wmm
Request a Quote
Description
BSR precision ball slide,60Lx20Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 749389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
749389
Linear Slides 749389
BSR precision ball slide,60Lx20Wmm

BSR precision ball slide,60Lx20Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 749389
Product Name Linear Slides
Stroke or X-Axis Travel 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 28.66 inch (728 mm)
View Details
Ball Slide Positioning Stage - 401MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-8-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details