IKO International, Inc. Linear Slides BSR2050SL

Description
BSR precision ball slide,50Lx20Wmm
Request a Quote
Description
BSR precision ball slide,50Lx20Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 749373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
749373
Linear Slides 749373
BSR precision ball slide,50Lx20Wmm

BSR precision ball slide,50Lx20Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 749373
Product Name Linear Slides
Stroke or X-Axis Travel 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Ball Slide Positioning Stage - 701MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-4-10-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details