IKO International, Inc. Linear Slides BSR2040SL

Description
BSR precision ball slide,40Lx20Wmm
Request a Quote
Description
BSR precision ball slide,40Lx20Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 749367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
749367
Linear Slides 749367
BSR precision ball slide,40Lx20Wmm

BSR precision ball slide,40Lx20Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 749367
Product Name Linear Slides
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
XY Linear Stage, Left-Handed, Dovetail, 1.0 in. Travel, 2.56 x2.56 in. - DS65-XY-LH - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details