IKO International, Inc. Linear Slides BSR1560SL

Description
BSR precision ball slide,60Lx15Wmm
Request a Quote
Description
BSR precision ball slide,60Lx15Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 749351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
749351
Linear Slides 749351
BSR precision ball slide,60Lx15Wmm

BSR precision ball slide,60Lx15Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 749351
Product Name Linear Slides
Stroke or X-Axis Travel 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Ball Slide Positioning Stage - 2202MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Blocks - 360928 - RS Components, Ltd.
Specs
Carriage Load 10656 lbs (4832 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details