IKO International, Inc. Linear Slides BSP7-20SL

Description
IKO Nippon Thompson BSP7-20SL
Request a Quote
Description
IKO Nippon Thompson BSP7-20SL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 1999783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
1999783
Linear Slides 1999783
IKO Nippon Thompson BSP7-20SL

IKO Nippon Thompson BSP7-20SL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1999783
Product Name Linear Slides
Stroke or X-Axis Travel 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 2205PMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 3.94 inch (51 to 100 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360877 - RS Components, Ltd.
Specs
Carriage Load 23649 lbs (10725 kg)
View Details