IK Semicon Co., Ltd. Misc Products - IN74HC164AN IN74HC164AN

Description
Manufacturer: IK Semicon Co., Ltd Win Source Part Number: 825878-IN74HC164AN Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IK Semicon Co., Ltd Win Source Part Number: 825878-IN74HC164AN Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - IN74HC164AN - 825878-IN74HC164AN - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - IN74HC164AN
825878-IN74HC164AN
Misc Products - IN74HC164AN 825878-IN74HC164AN
Manufacturer: IK Semicon Co., Ltd Win Source Part Number: 825878-IN74HC164AN Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: IK Semicon Co., Ltd
Win Source Part Number: 825878-IN74HC164AN
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 825878-IN74HC164AN
Product Name Misc Products - IN74HC164AN
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-1988-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
8 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Logic - Shift Registers - 74HC595D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details