MARLOW INDUSTRIES, INC.
RC12-8-01LS -- THERMOELECTRIC, PELTIER MODULES
Marlow Industries, Inc.
Thermoelectric, Peltier Modules
RC12-8-01LS
Description
TEM 40.13X40.13X3.53MM
Description
TEM 40.13X40.13X3.53MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
RC12-8-01LS |
|
Product Name
|
Thermoelectric, Peltier Modules |
|
Running Current
|
7.4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.99 SCFM (141 m³/hr)
Nominal Voltage
48 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details