AWT6252 - Narrow Band Medium Power Amplifier, 1920MHz Min, 1980MHz Max
Manufacturer: ANADIGICS, Inc
Win Source Part Number: 227934-AWT6252M7P8
Family Name: AWT6252
Introduction Date: June 16, 2005
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Power Amplifier 2 Circuit
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AWT6252M7P8 | 227934-AWT6252M7P8 | AWT6252M7P8 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AWT6252M7P8 | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | Module | 10-SMD Module |