Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STANDARDS AND TECHNICAL DOCUMENTS
ACCURIS
GMP.PU.012 -- POLYUREA RRIM - 18% CALCIUM SILICATE, 650 MPA
Accuris
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
GMP.PU.012
Description
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
Accuris
Done
Request a Quote
Email Supplier
Description
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Accuris
Englewood, CO, United States
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
GMP.PU.012
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
GMP.PU.012
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
Buy Now
Technical Specifications
Accuris
Product Category
Standards and Technical Documents
Product Number
GMP.PU.012
Product Name
Polyurea RRIM - 18% Calcium Silicate, 650 MPa
Unlock Full Specs
to access all available technical data
Similar Products
Accuris
Operations Administration, Maintenance, and Provisioning (OPAM&P) - models for Interfaces Across Jurisdictional Boundaries to Support Service Level connection Management
0300263
View Details
Accuris
Network Interconnection Interoperability (NIIF) Reference Document Part III, Installation, Testing and Maintenance Responsibilities for SS7 Links and Trunks Attachment G Link Diversity Validation G...
0300018
View Details
Accuris
How to Inspect Large Cylindrical Gears with an Outside Diameter of More Than 40 Inches
01FTM4
View Details
Accuris
SONET - Layer 1 In-Service Digital Transmission Performance Monitoring
0300231.04
View Details