igus® inc. Cable and Hose Carriers, Drag Chains Z14-1-028-0

Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet
Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - Z14-1-028-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
Z14-1-028-0
Cable and Hose Carriers, Drag Chains Z14-1-028-0
CABLE CARRIER .98H X 1.06W 1=1FT

CABLE CARRIER .98H X 1.06W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number Z14-1-028-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C188K1/K2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 1950 lbs (884 kg)
View Details
Roller Chains - 1463771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
British Standard Roller Chains - 28B-1 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 1.75 inch (44.45 mm)
Rollers Rollers
# of Strands Single
View Details