igus® inc. Polysorb® Polymer Disc Springs Series JTEM

Description
Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs Compensation for axial clearances and manufacturing tolerances Vibration dampening Noise dampening Anti-magnetic Electrical and thermal insulation When no corrosion problems should arise No lubrication necessary Lightweight Low profile dimensions Maintenance-free When not to use them When constant spring forces are necessary over wide temperature ranges When high spring forces are required The spring length of the disc spring is relatively small. In practice, a number of disc springs are combined. Disc springs that are alternately stacked increase the spring length proportionally to the amount of springs. The total spring force is as large as the force of one single disc spring. In order to increase the force, the disc springs can be parallel stacked to form a spring packet. Chemical resistance Polysorb disc springs are acid-resistant against diluted lyes and very weak acids, as well as against fuels and all types of lubricants. The small moisture absorption permits the use in wet or moist environments.
Datasheet
Description
Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs Compensation for axial clearances and manufacturing tolerances Vibration dampening Noise dampening Anti-magnetic Electrical and thermal insulation When no corrosion problems should arise No lubrication necessary Lightweight Low profile dimensions Maintenance-free When not to use them When constant spring forces are necessary over wide temperature ranges When high spring forces are required The spring length of the disc spring is relatively small. In practice, a number of disc springs are combined. Disc springs that are alternately stacked increase the spring length proportionally to the amount of springs. The total spring force is as large as the force of one single disc spring. In order to increase the force, the disc springs can be parallel stacked to form a spring packet. Chemical resistance Polysorb disc springs are acid-resistant against diluted lyes and very weak acids, as well as against fuels and all types of lubricants. The small moisture absorption permits the use in wet or moist environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polysorb® Polymer Disc Springs - Series JTEM - igus® inc.
East Providence, RI, United States
Polysorb® Polymer Disc Springs
Series JTEM
Polysorb® Polymer Disc Springs Series JTEM
Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc springs Compensation for axial clearances and manufacturing tolerances Vibration dampening Noise dampening Anti-magnetic Electrical and thermal insulation When no corrosion problems should arise No lubrication necessary Lightweight Low profile dimensions Maintenance-free When not to use them When constant spring forces are necessary over wide temperature ranges When high spring forces are required The spring length of the disc spring is relatively small. In practice, a number of disc springs are combined. Disc springs that are alternately stacked increase the spring length proportionally to the amount of springs. The total spring force is as large as the force of one single disc spring. In order to increase the force, the disc springs can be parallel stacked to form a spring packet. Chemical resistance Polysorb disc springs are acid-resistant against diluted lyes and very weak acids, as well as against fuels and all types of lubricants. The small moisture absorption permits the use in wet or moist environments.

Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length.

When to use Polysorb disc springs

  • Compensation for axial clearances and manufacturing tolerances
  • Vibration dampening
  • Noise dampening
  • Anti-magnetic
  • Electrical and thermal insulation
  • When no corrosion problems should arise
  • No lubrication necessary
  • Lightweight
  • Low profile dimensions
  • Maintenance-free

When not to use them

  • When constant spring forces are necessary over wide temperature ranges
  • When high spring forces are required

The spring length of the disc spring is relatively small. In practice, a number of disc springs are combined. Disc springs that are alternately stacked increase the spring length proportionally to the amount of springs. The total spring force is as large as the force of one single disc spring. In order to increase the force, the disc springs can be parallel stacked to form a spring packet.

Chemical resistance

Polysorb disc springs are acid-resistant against diluted lyes and very weak acids, as well as against fuels and all types of lubricants. The small moisture absorption permits the use in wet or moist environments.

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Washers
Product Number Series JTEM
Product Name Polysorb® Polymer Disc Springs
Washer Type Conical; Disc Spring
Material Polysorb®
Special Fitting Configuration Not Applicable
Inside Diameter 0.205 to 0.803 inch (5.200 to 20.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Washers - 335-1166-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details