igus® inc. Bushing LFM2023-11

Description
L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY
Description
L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 116597609 - Radwell International
Willingboro, NJ, United States
Bushing
116597609
Bushing 116597609
L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY

L280, PLASTIC SLEEVE BEARING WITH FLANGE, SIZE:20.0 * 23.0 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 116597609
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 0608 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details