igus® inc. Flange Bushing (Metric) iglide® T500 - TFM

Description
When it's hot, iglide® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide® T500 bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required When not to use them? When you need very low wear despite high loads iglide® Q, iglide® Z When you have high edge loads iglide® Z
Datasheet
Description
When it's hot, iglide® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide® T500 bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required When not to use them? When you need very low wear despite high loads iglide® Q, iglide® Z When you have high edge loads iglide® Z
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Metric) - iglide® T500 - TFM - igus® inc.
East Providence, RI, United States
Flange Bushing (Metric)
iglide® T500 - TFM
Flange Bushing (Metric) iglide® T500 - TFM
When it's hot, iglide® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide® T500 bushings is that their wear resistance actually increases at high temperatures. When to use iglide® T500 bushings? When particularly high temperature resistance is needed When you have loads up to 21,750 psi For linear movements with a hard stainless steel shaft For linear movements at high temperatures When universal chemical resistance is required When not to use them? When you need very low wear despite high loads iglide® Q, iglide® Z When you have high edge loads iglide® Z

When it's hot, iglide® T500 plastic bushings are a great solution. They are also extremely resistant to chemicals. The really interesting thing about iglide® T500 bushings is that their wear resistance actually increases at high temperatures.

When to use iglide® T500 bushings?

  • When particularly high temperature resistance is needed
  • When you have loads up to 21,750 psi
  • For linear movements with a hard stainless steel shaft
  • For linear movements at high temperatures
  • When universal chemical resistance is required

When not to use them?

  • When you need very low wear despite high loads
    iglide® Q, iglide® Z
  • When you have high edge loads
    iglide® Z
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® T500 - TFM
Product Name Flange Bushing (Metric)
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1181 to 2.9528 inch (3.00 to 75.00 mm)
Bearing OD 0.1772 to 3.1496 inch (4.50 to 80.00 mm)
Length 0.197 to 1.969 inch (5.00 to 50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Plain Bushes - 528975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.8661 inch (22.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details