igus® inc. Flange Bushing (Inch) iglide® R - RFI

Description
iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective bearing is desired If edge loads occur If you are looking for low water absorption If PTFE and silicone can not be used in your application When not to use them? When high pressure loads occur Instead try iglide® G300 When temperatures occur that are constantly greater than 194°F instead try iglide® T500 When optimal wear resistance is required Instead try iglide® J
Datasheet
Description
iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective bearing is desired If edge loads occur If you are looking for low water absorption If PTFE and silicone can not be used in your application When not to use them? When high pressure loads occur Instead try iglide® G300 When temperatures occur that are constantly greater than 194°F instead try iglide® T500 When optimal wear resistance is required Instead try iglide® J
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Inch) - iglide® R - RFI - igus® inc.
East Providence, RI, United States
Flange Bushing (Inch)
iglide® R - RFI
Flange Bushing (Inch) iglide® R - RFI
iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads. When to use iglide® R bushings? If high wear resistance at low loads is required If low friction and dry operation is needed If a highly cost-effective bearing is desired If edge loads occur If you are looking for low water absorption If PTFE and silicone can not be used in your application When not to use them? When high pressure loads occur Instead try iglide® G300 When temperatures occur that are constantly greater than 194°F instead try iglide® T500 When optimal wear resistance is required Instead try iglide® J

iglide® R plastic bushings are both low cost and offer a low coefficient of friction and excellent wear resistance at low to medium loads.

When to use iglide® R bushings?

  • If high wear resistance at low loads is required
  • If low friction and dry operation is needed
  • If a highly cost-effective bearing is desired
  • If edge loads occur
  • If you are looking for low water absorption
  • If PTFE and silicone can not be used in your application

When not to use them?

  • When high pressure loads occur
    Instead try iglide® G300
  • When temperatures occur that are
    constantly greater than 194°F
    instead try iglide® T500
  • When optimal wear resistance is required
    Instead try iglide® J
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® R - RFI
Product Name Flange Bushing (Inch)
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1875 to 2.0000 inch (4.76 to 50.80 mm)
Bearing OD 0.3125 to 2.2500 inch (7.94 to 57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.565
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5650 inch (14.35 mm)
View Details
Taper Lock Bushes - 184218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.3780 inch (35.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details