igus® inc. Flange Bushing (Inch) iglide® P - PFI

Description
iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For rotational movements subject to high loads When not to use them? When the temperatures reach above 266°F Instead try iglide® G300 When the bushing wall needs to be mechanicall reamed Instead try iglide® M250 When the highest possible wear resistance is needed Instead try iglide® L280
Datasheet
Description
iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For rotational movements subject to high loads When not to use them? When the temperatures reach above 266°F Instead try iglide® G300 When the bushing wall needs to be mechanicall reamed Instead try iglide® M250 When the highest possible wear resistance is needed Instead try iglide® L280
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Inch) - iglide® P - PFI - igus® inc.
East Providence, RI, United States
Flange Bushing (Inch)
iglide® P - PFI
Flange Bushing (Inch) iglide® P - PFI
iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For rotational movements subject to high loads When not to use them? When the temperatures reach above 266°F Instead try iglide® G300 When the bushing wall needs to be mechanicall reamed Instead try iglide® M250 When the highest possible wear resistance is needed Instead try iglide® L280

iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads.

When to use iglide® P bushings?

  • When very low water absorption is needed
  • When a cost-effective bushing for high pressure loads is required
  • For rotational movements subject to high loads

When not to use them?

  • When the temperatures reach above 266°F
    Instead try iglide® G300
  • When the bushing wall needs to be mechanicall reamed
    Instead try iglide® M250
  • When the highest possible wear resistance is needed
    Instead try iglide® L280
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® P - PFI
Product Name Flange Bushing (Inch)
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 to 1.5000 inch (6.35 to 38.10 mm)
Bearing OD 0.3125 to 1.6562 inch (7.94 to 42.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
Taper Lock Bushes - 1465459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 2.1654 inch (55.00 mm)
Bearing OD 3.3661 inch (85.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details