igus® inc. Slide Bearing (Metric) iglide® M250 - MSM

Description
Plain bearings made from iglidur® M250 are vibration-dampening, rugged and wear-resistant. In applications with low speeds, they do an excellent job balancing out edge loads and help to reduce noise. iglidur® M250 is available as sleeve bearing, flange bearing or thrust washer. Excellent vibration dampening resistant to edge loads high impact resistance thick walled according to DIN 1850 Ability to withstand embedded dirt When should I use iglidur® M250 plain bearings? when the bearings are exposed to high amounts of dirt for low to medium speeds for edge loads when mechanical reaming of the wall surface is necessary For outstanding vibration dampening For high impact strength For thick walls in accordance with DIN 1850 When not to use it? for applications in wet areas iglidur® H when very high precision is necessary iglidur® P for very smooth shafts iglidur® J when a cost-effective wear resistant bearing is required iglidur® R
Datasheet
Description
Plain bearings made from iglidur® M250 are vibration-dampening, rugged and wear-resistant. In applications with low speeds, they do an excellent job balancing out edge loads and help to reduce noise. iglidur® M250 is available as sleeve bearing, flange bearing or thrust washer. Excellent vibration dampening resistant to edge loads high impact resistance thick walled according to DIN 1850 Ability to withstand embedded dirt When should I use iglidur® M250 plain bearings? when the bearings are exposed to high amounts of dirt for low to medium speeds for edge loads when mechanical reaming of the wall surface is necessary For outstanding vibration dampening For high impact strength For thick walls in accordance with DIN 1850 When not to use it? for applications in wet areas iglidur® H when very high precision is necessary iglidur® P for very smooth shafts iglidur® J when a cost-effective wear resistant bearing is required iglidur® R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Bearing (Metric) - iglide® M250 - MSM - igus® inc.
East Providence, RI, United States
Slide Bearing (Metric)
iglide® M250 - MSM
Slide Bearing (Metric) iglide® M250 - MSM
Plain bearings made from iglidur® M250 are vibration-dampening, rugged and wear-resistant. In applications with low speeds, they do an excellent job balancing out edge loads and help to reduce noise. iglidur® M250 is available as sleeve bearing, flange bearing or thrust washer. Excellent vibration dampening resistant to edge loads high impact resistance thick walled according to DIN 1850 Ability to withstand embedded dirt When should I use iglidur® M250 plain bearings? when the bearings are exposed to high amounts of dirt for low to medium speeds for edge loads when mechanical reaming of the wall surface is necessary For outstanding vibration dampening For high impact strength For thick walls in accordance with DIN 1850 When not to use it? for applications in wet areas iglidur® H when very high precision is necessary iglidur® P for very smooth shafts iglidur® J when a cost-effective wear resistant bearing is required iglidur® R

Plain bearings made from iglidur® M250 are vibration-dampening, rugged and wear-resistant. In applications with low speeds, they do an excellent job balancing out edge loads and help to reduce noise.
iglidur® M250 is available as sleeve bearing, flange bearing or thrust washer.

  • Excellent vibration dampening
  • resistant to edge loads
  • high impact resistance
  • thick walled according to DIN 1850
  • Ability to withstand embedded dirt

When should I use iglidur® M250 plain bearings?

  • when the bearings are exposed to high amounts of dirt
  • for low to medium speeds
  • for edge loads
  • when mechanical reaming of the wall surface is necessary
  • For outstanding vibration dampening
  • For high impact strength
  • For thick walls in accordance with DIN 1850

When not to use it?

  • for applications in wet areas
    iglidur® H
  • when very high precision is necessary
    iglidur® P
  • for very smooth shafts
    iglidur® J
  • when a cost-effective wear resistant bearing is required
    iglidur® R
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® M250 - MSM
Product Name Slide Bearing (Metric)
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.0394 to 2.9528 inch (1.00 to 75.00 mm)
Bearing OD 0.1181 to 3.1496 inch (3.00 to 80.00 mm)
Length 0.079 to 2.362 inch (2.00 to 60.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 04 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details