igus® inc. Flange Bushing (Metric) iglide® L280 - LFM

Description
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300
Datasheet
Description
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Metric) - iglide® L280 - LFM - igus® inc.
East Providence, RI, United States
Flange Bushing (Metric)
iglide® L280 - LFM
Flange Bushing (Metric) iglide® L280 - LFM
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300

iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments.

When to use iglide® L280 bushings?

  • When you need a long service life
  • When you require a low coefficient of friction and high wear resistance
  • When you want to use 303 stainless steel shafts
  • For harsh environments and rough shafts

When not to use them?

  • For high loads starting at 7,250 psi
    Instead try iglide® Q
  • When temperatures continuously reach above 266°F
    iglide® T500, iglide® F, iglide® Z
  • When a particularly low-cost bushing is needed
    Try using iglide® G300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® L280 - LFM
Product Name Flange Bushing (Metric)
Bushing Type Flanged
Design Units Metric
Bearing ID 0.1181 to 3.9370 inch (3.00 to 100.00 mm)
Bearing OD 0.1772 to 4.9213 inch (4.50 to 125.00 mm)
Length 0.118 to 3.937 inch (3.00 to 100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
IRR: Inner Ring Races - IRR-7/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4375 inch (11.11 mm)
View Details
Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
Taper Lock Bushes - 1465445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.2598 inch (32.00 mm)
Bearing OD 2.2441 inch (57.00 mm)
View Details