igus® inc. Flange Bushing (Inch) iglide® L280 - LFI

Description
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300
Datasheet
Description
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Inch) - iglide® L280 - LFI - igus® inc.
East Providence, RI, United States
Flange Bushing (Inch)
iglide® L280 - LFI
Flange Bushing (Inch) iglide® L280 - LFI
iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments. When to use iglide® L280 bushings? When you need a long service life When you require a low coefficient of friction and high wear resistance When you want to use 303 stainless steel shafts For harsh environments and rough shafts When not to use them? For high loads starting at 7,250 psi Instead try iglide® Q When temperatures continuously reach above 266°F iglide® T500, iglide® F, iglide® Z When a particularly low-cost bushing is needed Try using iglide® G300

iglide® L280 is an extremely wear resistant plastic bushing material which offers an excellent service life in many applications. It’s ideal for use with rough shafts or in abrasive environments.

When to use iglide® L280 bushings?

  • When you need a long service life
  • When you require a low coefficient of friction and high wear resistance
  • When you want to use 303 stainless steel shafts
  • For harsh environments and rough shafts

When not to use them?

  • For high loads starting at 7,250 psi
    Instead try iglide® Q
  • When temperatures continuously reach above 266°F
    iglide® T500, iglide® F, iglide® Z
  • When a particularly low-cost bushing is needed
    Try using iglide® G300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® L280 - LFI
Product Name Flange Bushing (Inch)
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1250 to 2.0000 inch (3.17 to 50.80 mm)
Bearing OD 0.1875 to 2.1875 inch (4.76 to 55.56 mm)
Length 0.188 to 2.000 inch (4.76 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2520 inch (31.80 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
Snap Bushings - SB-875-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6250 inch (15.87 mm)
View Details