igus® inc. Pre-tensioned Bearing iglide® JVSM

Description
Special Features iglide® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency. Pre-loaded bearing Clearance-free in loaded or unloaded state Made from iglide® J material Maintenance-free, predictable service life Very high load capacity
Datasheet
Description
Special Features iglide® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency. Pre-loaded bearing Clearance-free in loaded or unloaded state Made from iglide® J material Maintenance-free, predictable service life Very high load capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-tensioned Bearing - iglide® JVSM - igus® inc.
East Providence, RI, United States
Pre-tensioned Bearing
iglide® JVSM
Pre-tensioned Bearing iglide® JVSM
Special Features iglide® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency. Pre-loaded bearing Clearance-free in loaded or unloaded state Made from iglide® J material Maintenance-free, predictable service life Very high load capacity

Special Features

iglide® JVSM and JVSI bearings are free from clearance in their unloaded state, because of the pre-tension at the ends. The material iglide® J is designed for the lowest coefficient of friction while running dry with its low stick-slip tendency.

  • Pre-loaded bearing
  • Clearance-free in loaded or unloaded state
  • Made from iglide® J material
  • Maintenance-free, predictable service life
  • Very high load capacity
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® JVSM
Product Name Pre-tensioned Bearing
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.3750 to 1.0000 inch (9.52 to 25.40 mm)
Bearing ID 0.3750 to 1.0000 inch (9.52 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bushings - UB-625 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.7200 inch (18.29 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
Plain Bushes - 558416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.2992 inch (33.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details