igus® inc. Sleeve Bushing (Inch) iglide® J - JSI

Description
iglide® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide® J bushings? When very low coefficients of friction are needed When a cost-effective bushing for low loads is needed For high speeds For high wear resistance When not to use them? When your application involves high loads Instead try iglide® G300, iglide® L280 When short-term temperatures occur over 248°F Instead try iglide® G300
Datasheet
Description
iglide® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide® J bushings? When very low coefficients of friction are needed When a cost-effective bushing for low loads is needed For high speeds For high wear resistance When not to use them? When your application involves high loads Instead try iglide® G300, iglide® L280 When short-term temperatures occur over 248°F Instead try iglide® G300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bushing (Inch) - iglide® J - JSI - igus® inc.
East Providence, RI, United States
Sleeve Bushing (Inch)
iglide® J - JSI
Sleeve Bushing (Inch) iglide® J - JSI
iglide® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications. When to use iglide® J bushings? When very low coefficients of friction are needed When a cost-effective bushing for low loads is needed For high speeds For high wear resistance When not to use them? When your application involves high loads Instead try iglide® G300, iglide® L280 When short-term temperatures occur over 248°F Instead try iglide® G300

iglide® J plastic bushings combine high wear resistance at low to medium loads and excellent coefficients of friction. They boast extreme dimensional stability, even in moisture-exposed applications.

When to use iglide® J bushings?

  • When very low coefficients of friction are needed
  • When a cost-effective bushing for low loads is needed
  • For high speeds
  • For high wear resistance

When not to use them?

  • When your application involves high loads
    Instead try iglide® G300, iglide® L280
  • When short-term temperatures occur over
    248°F
    Instead try iglide® G300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® J - JSI
Product Name Sleeve Bushing (Inch)
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1250 to 1.7500 inch (3.17 to 44.45 mm)
Bearing OD 0.2500 to 2.0000 inch (6.35 to 50.80 mm)
Length 0.250 to 1.250 inch (6.35 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details