igus® inc. Flange Bushing (Inch) iglide® G300 - GFI

Description
iglide® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder”. iglide® G300 is suitable for those applications involving medium to high loads, average surface speeds, and moderate temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs to run on different shaft materials For oscillating and rotational movements When not to use them? When the wall surface needs to be mechanically reamed Instead try iglide® M250 When you need the highest wear resistance possible Instead try iglide® L280 If temperatures are constantly greater than 266°F iglide® T500, iglide® F, iglide® Z
Datasheet
Description
iglide® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder”. iglide® G300 is suitable for those applications involving medium to high loads, average surface speeds, and moderate temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs to run on different shaft materials For oscillating and rotational movements When not to use them? When the wall surface needs to be mechanically reamed Instead try iglide® M250 When you need the highest wear resistance possible Instead try iglide® L280 If temperatures are constantly greater than 266°F iglide® T500, iglide® F, iglide® Z
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Bushing (Inch) - iglide® G300 - GFI - igus® inc.
East Providence, RI, United States
Flange Bushing (Inch)
iglide® G300 - GFI
Flange Bushing (Inch) iglide® G300 - GFI
iglide® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder”. iglide® G300 is suitable for those applications involving medium to high loads, average surface speeds, and moderate temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs to run on different shaft materials For oscillating and rotational movements When not to use them? When the wall surface needs to be mechanically reamed Instead try iglide® M250 When you need the highest wear resistance possible Instead try iglide® L280 If temperatures are constantly greater than 266°F iglide® T500, iglide® F, iglide® Z

iglide® G300 plastic bushings are suitable for the widest range of different applications. That's why we call this high-performance, oil-free material “The Universal All-Rounder”. iglide® G300 is suitable for those applications involving medium to high loads, average surface speeds, and moderate temperatures.
iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer.

When to use iglide® G300 bushings?

  • When you need a low cost plastic bushing for all-round performance
  • For above average loads
  • For low to average running speeds
  • When the bushing needs to run on different shaft materials
  • For oscillating and rotational movements

When not to use them?

  • When the wall surface needs to be mechanically reamed
    Instead try iglide® M250
  • When you need the highest wear resistance possible
    Instead try iglide® L280
  • If temperatures are constantly greater than 266°F
    iglide® T500, iglide® F, iglide® Z
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® G300 - GFI
Product Name Flange Bushing (Inch)
Bushing Type Flanged
Design Units Inch
Bearing ID 0.1250 to 2.7500 inch (3.17 to 69.85 mm)
Bearing OD 0.1875 to 2.9375 inch (4.76 to 74.61 mm)
Length 0.125 to 2.000 inch (3.17 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 05 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details