igus® inc. Sleeve Bushing (Metric) iglide® A200 - ASM

Description
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300
Datasheet
Description
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bushing (Metric) - iglide® A200 - ASM - igus® inc.
East Providence, RI, United States
Sleeve Bushing (Metric)
iglide® A200 - ASM
Sleeve Bushing (Metric) iglide® A200 - ASM
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300

iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals.

When to use iglide® A200 bushings?

  • In direct contact with food or pharmaceuticals
  • For low speeds
  • When quiet operation is important
  • When dirt may become embedded

When not to use them?

  • When maximum wear resistance is needed
    Instead try iglide® L280
  • When temperatures are continuously greater than 176°F
    iglide® A290, iglide® T500
  • When a cost-effective, universal bearing is required
    Instead try iglide® G300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® A200 - ASM
Product Name Sleeve Bushing (Metric)
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.0394 to 1.2598 inch (1.00 to 32.00 mm)
Bearing OD 0.1181 to 1.5748 inch (3.00 to 40.00 mm)
Length 0.079 to 1.575 inch (2.00 to 40.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Bushings - SB-1000-12 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7660 inch (19.46 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
Plain Bushes - 528294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details