igus® inc. Sleeve Bushing (Inch) iglide® A200 - ASI

Description
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300
Datasheet
Description
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve Bushing (Inch) - iglide® A200 - ASI - igus® inc.
East Providence, RI, United States
Sleeve Bushing (Inch)
iglide® A200 - ASI
Sleeve Bushing (Inch) iglide® A200 - ASI
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals. When to use iglide® A200 bushings? In direct contact with food or pharmaceuticals For low speeds When quiet operation is important When dirt may become embedded When not to use them? When maximum wear resistance is needed Instead try iglide® L280 When temperatures are continuously greater than 176°F iglide® A290, iglide® T500 When a cost-effective, universal bearing is required Instead try iglide® G300

iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals.

When to use iglide® A200 bushings?

  • In direct contact with food or pharmaceuticals
  • For low speeds
  • When quiet operation is important
  • When dirt may become embedded

When not to use them?

  • When maximum wear resistance is needed
    Instead try iglide® L280
  • When temperatures are continuously greater than 176°F
    iglide® A290, iglide® T500
  • When a cost-effective, universal bearing is required
    Instead try iglide® G300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number iglide® A200 - ASI
Product Name Sleeve Bushing (Inch)
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1250 to 1.5000 inch (3.17 to 38.10 mm)
Bearing OD 0.2500 to 1.8000 inch (6.35 to 45.72 mm)
Length 0.250 to 1.500 inch (6.35 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-7 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.0000 inch (177.80 mm)
View Details
Snap Bushings - SB-1093-15 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9370 inch (23.80 mm)
View Details