The iglide® A200 flange bushing is designed for applications requiring FDA compliance for direct contact with food or pharmaceuticals. It is suitable for low to medium loads and operates effectively at low speeds, making it ideal for environments where quiet operation is essential. The material exhibits strong resistance to chemicals and moisture, with a maximum moisture absorption of 1.5% in standard conditions and 7.6% when submerged in water. The bushing can withstand temperatures ranging from -40°F to 176°F, with short-term exposure up to 338°F. It features a low coefficient of friction against steel, ranging from 0.10 to 0.40, and has a maximum permissible static surface pressure of 2,611 psi. The iglide® A200 is particularly beneficial in applications where dirt may become embedded, but it is not recommended for high wear resistance needs or continuous operation above 176°F.
iglide® A200 plastic bushings adhere to FDA guidelines and are suitable for low to medium loads in contact with food or pharmaceuticals.
When to use iglide® A200 bushings?
When not to use them?
| igus® inc. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | iglide® A200 - AFM |
| Product Name | Flange Bushing (Metric) |
| Bushing Type | Flanged |
| Design Units | Metric |
| Bearing ID | 0.0394 to 1.2598 inch (1.00 to 32.00 mm) |
| Bearing OD | 0.1181 to 1.5748 inch (3.00 to 40.00 mm) |
| Length | 0.079 to 1.575 inch (2.00 to 40.00 mm) |