Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost.
. I-536
| Reid Supply | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | I-536 |
| Product Name | Spherical Rod End |
| Design Units | Inch |
| Bore Diameter | 0.3940 inch (10.01 mm) |
| Length Through Bore | 0.5510 inch (14 mm) |
| Housing Diameter | 1.18 inch (30 mm) |