Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost.
. I-516
| Reid Supply | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | I-516 |
| Product Name | Spherical Rod End |
| Design Units | Inch |
| Bore Diameter | 0.1900 inch (4.83 mm) |
| Length Through Bore | 0.3120 inch (7.92 mm) |
| Housing Diameter | 0.6250 inch (15.87 mm) |