igus® inc. Cable and Hose Carriers, Drag Chains E14-1-048-0

Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet
Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - E14-1-048-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
E14-1-048-0
Cable and Hose Carriers, Drag Chains E14-1-048-0
CABLE CARRIER .98H X 1.06W 1=1FT

CABLE CARRIER .98H X 1.06W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number E14-1-048-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Agricultural Roller Chain Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
Features Attachment Chain
# of Strands Single
View Details
Roller Chains - 1463746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Stainless Steel Roller Chains - 100SS - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Material Stainless Steel
Chain Pitch 1.25 inch (31.75 mm)
Rollers Rollers
View Details