igus® inc. Motor Cable TPE Chainflex® CF310

Description
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. Highly flexible braided copper shield 4. Pressure extruded, halogen-free TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet
Description
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. Highly flexible braided copper shield 4. Pressure extruded, halogen-free TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Cable TPE - Chainflex® CF310 - igus® inc.
East Providence, RI, United States
Motor Cable TPE
Chainflex® CF310
Motor Cable TPE Chainflex® CF310
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. Highly flexible braided copper shield 4. Pressure extruded, halogen-free TPE blend Classification of the Chainflex® cable: Class 6.6.4.1 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications

1. Highly flexible special cable
2. With pressure extruded TPE blend
3. Highly flexible braided copper shield
4. Pressure extruded, halogen-free TPE blend

Classification of the Chainflex® cable:
Class 6.6.4.1
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications, UV-resistant
  • for freely suspended and gliding travel up to 1312 ft (400m) or more
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Electrical Power Wires
Product Number Chainflex® CF310
Product Name Motor Cable TPE
Standards / Approvals CE Marking
Number of Conductors 1 #
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -35 to 100 C (-31 to 212 F)
Cable Jacket TPE-O
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 1015 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3503/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers