igus® inc. Motor Cable PVC Chainflex® CF31

Description
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Datasheet
Description
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Cable PVC - Chainflex® CF31 - igus® inc.
East Providence, RI, United States
Motor Cable PVC
Chainflex® CF31
Motor Cable PVC Chainflex® CF31
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filling, pressure extruded 4. Highly flexible braided copper shield 5. Pressure extruded, oil-proof PVC sheath blend Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes

1. Highly flexible special cable
2. Energy conductor braided by high tensile strength core cord
3. Gusset-filling, pressure extruded
4. Highly flexible braided copper shield
5. Pressure extruded, oil-proof PVC sheath blend

Classification of the Chainflex® cable:
Class 5.5.2.1
Requirements:
5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
2: Oil resistant (in accordance with DIN EN 50363-4-1)

Typical Applications

  • for high mechanical load requirements
  • preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C)
  • for freely suspended and gliding travel up to 328 ft (100m)
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Electrical Power Wires
Product Number Chainflex® CF31
Product Name Motor Cable PVC
Standards / Approvals CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 to 5 #
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -5 to 70 C (23 to 158 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3511/050-020 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details