igus® inc. Motor Cable TPE Chainflex® CF300

Description
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.2 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet
Description
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.2 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Cable TPE - Chainflex® CF300 - igus® inc.
East Providence, RI, United States
Motor Cable TPE
Chainflex® CF300
Motor Cable TPE Chainflex® CF300
1. Highly flexible special cable 2. With pressure extruded TPE blend 3. With pressure extruded TPE blend Classification of the Chainflex® cable: Class 6.6.4.2 Requirements: 6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s Travel distance: 6: Travel up to 400 m and more Resistance to oil: 4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA Typical Applications for maximum mechanical load requirements indoor and outdoor applications, UV-resistant for freely suspended and gliding travel up to 1312 ft (400m) or more storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications

1. Highly flexible special cable
2. With pressure extruded TPE blend
3. With pressure extruded TPE blend

Classification of the Chainflex® cable:
Class 6.6.4.2
Requirements:
6: Cables for continuous movement in e-chains®, extreme stressing, radii from 5 x d, speed up to 10 m/s
Travel distance:
6: Travel up to 400 m and more
Resistance to oil:
4: Oil resistant according to DIN EN 60811-2-1, resistant to organic oils according to VDMA 24568 with Plantocut 8 S-MB by DEA

Typical Applications

  • for maximum mechanical load requirements
  • indoor and outdoor applications, UV-resistant
  • for freely suspended and gliding travel up to 1312 ft (400m) or more
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, cleanroom, semiconductor insertion, ship-to-shore, outdoor cranes, low temperature applications
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Electrical Power Wires
Product Number Chainflex® CF300
Product Name Motor Cable TPE
Standards / Approvals CE Marking
Number of Conductors 1 #
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -35 to 100 C (-31 to 212 F)
Cable Jacket Polyvinyl Chloride; TPE-O
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details