igus® inc. Motor Cable PVC Chainflex® CF30

Description
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Datasheet
Description
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Cable PVC - Chainflex® CF30 - igus® inc.
East Providence, RI, United States
Motor Cable PVC
Chainflex® CF30
Motor Cable PVC Chainflex® CF30
1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s Travel distance: 5: Travel up to 100 m Resistance to oil: 2: Oil resistant (in accordance with DIN EN 50363-4-1) Typical Applications for high mechanical load requirements preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C) for freely suspended and gliding travel up to 328 ft (100m) storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes

1. Highly flexible special cable
2. Energy conductor braided by high tensile strength core cord
3. Gusset-filled extruded, oil-proof TPE blend

Classification of the Chainflex® cable:
Class 5.5.2.2
Requirements:
5: Cables for continuous movement in e-chains®, high stressing, radii from 6.8 x d, speed up to 10 m/s
Travel distance:
5: Travel up to 100 m
Resistance to oil:
2: Oil resistant (in accordance with DIN EN 50363-4-1)

Typical Applications

  • for high mechanical load requirements
  • preferably indoor applications, outdoor is acceptable for temperatures greater than +41°F (+5°C)
  • for freely suspended and gliding travel up to 328 ft (100m)
  • storage and retrieval units for high-bay warehouses, machine tools, quick handling, indoor cranes
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Electrical Power Wires
Product Number Chainflex® CF30
Product Name Motor Cable PVC
Standards / Approvals CE Marking
Number of Conductors 4 #
Rated Voltage 0.6000 to 1 kilovolts
Rated Temperature -5 to 70 C (23 to 158 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details