igus® inc. Chainfix Strain Relief Blocks

Description
Features Modular, space saving system, hence very suitable. No damage to the hose Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required The installation of a combination of hoses and cables possible in a chain Hose diameter 4.3 to 14 mm.
Description
Features Modular, space saving system, hence very suitable. No damage to the hose Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required The installation of a combination of hoses and cables possible in a chain Hose diameter 4.3 to 14 mm.

Suppliers

Company
Product
Description
Supplier Links
Chainfix Strain Relief Blocks -  - igus® inc.
East Providence, RI, United States
Chainfix Strain Relief Blocks
Chainfix Strain Relief Blocks
Features Modular, space saving system, hence very suitable. No damage to the hose Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required The installation of a combination of hoses and cables possible in a chain Hose diameter 4.3 to 14 mm.

Features

  • Modular, space saving system, hence very suitable.
  • No damage to the hose
  • Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required
  • The installation of a combination of hoses and cables possible in a chain
  • Hose diameter 4.3 to 14 mm.
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Strain Reliefs
Product Name Chainfix Strain Relief Blocks
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820141 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308350-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075265 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details