igus® inc. Control Cable CF77.UL.07.03.D (50m)

Description
Igus CF77.UL.07.03.D (50m) Control Cable
Request a Quote
Description
Igus CF77.UL.07.03.D (50m) Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2100463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2100463
Control Cable 2100463
Igus CF77.UL.07.03.D (50m) Control Cable

Igus CF77.UL.07.03.D (50m) Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2100463
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details