igus® inc. Control Cable CF140.10.03.UL (50m)

Description
Igus CF140.10.03.UL (50m) Control Cable
Request a Quote
Description
Igus CF140.10.03.UL (50m) Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2100375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2100375
Control Cable 2100375
Igus CF140.10.03.UL (50m) Control Cable

Igus CF140.10.03.UL (50m) Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2100375
Product Name Control Cable
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-700 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 22.97 ft (70 dm)
View Details