igus® inc. Cable and Hose Carriers, Drag Chains 3500-050-075-0

Description
CABL CARRIER 2.52H X 2.76W 1=1FT
Datasheet
Description
CABL CARRIER 2.52H X 2.76W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 3500-050-075-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
3500-050-075-0
Cable and Hose Carriers, Drag Chains 3500-050-075-0
CABL CARRIER 2.52H X 2.76W 1=1FT

CABL CARRIER 2.52H X 2.76W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 3500-050-075-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Tractor Chain & Ratovator Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 12 (19.05mm); ISO 16 (25.40mm)
Chain Pitch 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Roller Chains - 6125105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Oil and Gas, CTI Series Roller Chain -  - Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Oil Field Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details