High quality chains for such applications as guiding cables, fibre optics, and hoses in many industrial fields, such as robotics, pick and place, moving machinery etc.
High quality hard wearing material (Igumid G). Easy to shorten and extend lengths . Fast installation and maintenance. Smooth running. Linked lid ensures sections are not lost
Length = 1m
Width = 22.5 mm
Depth = 15mm
Trunking/Chain Type = Cable Chain
Material = Igumid G
Colour = Black
Minimum Bend Radius = 18 mm
Series = 7, e-chain
RS Components, Ltd. | |
---|---|
Product Category | Wiring Ducts |
Product Number | 7569026 |
Material | Igumid G |