Ignion RF Antennas NN02-224

Description
RUN MXTEND MULTIBAND ANTENNA
Datasheet
Description
RUN MXTEND MULTIBAND ANTENNA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NN02-224 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
NN02-224
RF Antennas NN02-224
RUN MXTEND MULTIBAND ANTENNA

RUN MXTEND MULTIBAND ANTENNA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number NN02-224
Product Name RF Antennas
Operating Frequency 824 to 5875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS242/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2493-D-FSR-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details