ifm efector inc. QD Cable/Cord Set ZDO8H050MSS0005H11-EBC021

Description
WIRING BLOCK, <30 AC/DC OPERATING VOLTAGE, 4 AMP MAX CURRENT LOAD PER MODULE/SLOT, 12 AMP MAX CURRENT LOAD TOTAL, 5 M CABLE, M12 CONNECTOR TYPE, 8 PORTS/M12 CONN, GOLD PLATED, TORQUE 0.8-1.5 NM, ENCLOSURE TYPE 1, 22 X 54 X 127 MM, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY
Description
WIRING BLOCK, <30 AC/DC OPERATING VOLTAGE, 4 AMP MAX CURRENT LOAD PER MODULE/SLOT, 12 AMP MAX CURRENT LOAD TOTAL, 5 M CABLE, M12 CONNECTOR TYPE, 8 PORTS/M12 CONN, GOLD PLATED, TORQUE 0.8-1.5 NM, ENCLOSURE TYPE 1, 22 X 54 X 127 MM, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 88365025 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
88365025
QD Cable/Cord Set 88365025
WIRING BLOCK, <30 AC/DC OPERATING VOLTAGE, 4 AMP MAX CURRENT LOAD PER MODULE/SLOT, 12 AMP MAX CURRENT LOAD TOTAL, 5 M CABLE, M12 CONNECTOR TYPE, 8 PORTS/M12 CONN, GOLD PLATED, TORQUE 0.8-1.5 NM, ENCLOSURE TYPE 1, 22 X 54 X 127 MM, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY

WIRING BLOCK, <30 AC/DC OPERATING VOLTAGE, 4 AMP MAX CURRENT LOAD PER MODULE/SLOT, 12 AMP MAX CURRENT LOAD TOTAL, 5 M CABLE, M12 CONNECTOR TYPE, 8 PORTS/M12 CONN, GOLD PLATED, TORQUE 0.8-1.5 NM, ENCLOSURE TYPE 1, 22 X 54 X 127 MM, IP67/IP68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 88365025
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Circular Cable Assemblies - 2171-NEBL-T12G4-E-2-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers