ifm electronic gmbh Female cordset W80600

Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - W80600 - ifm efector inc.
Malvern, PA, United States
Female cordset
W80600
Female cordset W80600
Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-W80600-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-W80600-ND
Circular Cable Assemblies 2330-W80600-ND
"FEMALE CORDSET; 7/8"" STRAIGHT CO"

"FEMALE CORDSET; 7/8"" STRAIGHT CO"

Buy Now Datasheet
Sensor cable ifm efector W80600 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector W80600
Sensor cable ifm efector W80600
The 3-pole 7/8" Mini sensor cable W80600 from ifm is temperature resistant up to 90 °C, and as low as -20 °C. The W80600 sensor cable consists of a 4 m PVC cable, a straight 7/8" Mini socket and gold-plated contacts. The zinc coupling nut is gnurled for superior grip during connection. Thanks to the high protection rating IP68, W80600 is ideally suited for industrial applications.

The 3-pole 7/8" Mini sensor cable W80600 from ifm is temperature resistant up to 90 °C, and as low as -20 °C. The W80600 sensor cable consists of a 4 m PVC cable, a straight 7/8" Mini socket and gold-plated contacts. The zinc coupling nut is gnurled for superior grip during connection. Thanks to the high protection rating IP68, W80600 is ideally suited for industrial applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number W80600 2330-W80600-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector W80600
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details